IDEC Corporation Switches - Pushbutton Switches ABD111N-B

Description
PUSHBUTTON 30MM
Description
PUSHBUTTON 30MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
ABD111N-B
Switches - Pushbutton Switches ABD111N-B
PUSHBUTTON 30MM

PUSHBUTTON 30MM

Supplier's Site
Pushbutton - 680860 - Radwell International
Willingboro, NJ, United States
Pushbutton
680860
Pushbutton 680860
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, NON-ILLUMINATED, 1 NO/ 1 NC, FLUSH, MOMENTARY, BLACK, HEAVY PILOT DUTY-120-600 VAC, STANDARD PILOT DUTY-110-600 VAC, REPLACED BY ABD111NUB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, NON-ILLUMINATED, 1 NO/ 1 NC, FLUSH, MOMENTARY, BLACK, HEAVY PILOT DUTY-120-600 VAC, STANDARD PILOT DUTY-110-600 VAC, REPLACED BY ABD111NUB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec - 30B5122 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec
30B5122
Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec 30B5122
PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ABD111N-B 680860 30B5122
Product Name Switches - Pushbutton Switches Pushbutton Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Max AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10770271 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details