IDEC Corporation Switches - Pushbutton Switches ABD110NUY

Description
30MM MOM 40MM MUSH 1NO YEL
Datasheet
Description
30MM MOM 40MM MUSH 1NO YEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - ABD110NUY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABD110NUY
Switches - Pushbutton Switches ABD110NUY
30MM MOM 40MM MUSH 1NO YEL

30MM MOM 40MM MUSH 1NO YEL

Supplier's Site
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec - 59AC8933 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec
59AC8933
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec 59AC8933
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - ABD110NUY - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABD110NUY
IDEC Pushbutton Non-Illuminated ABD110NUY
Pushbutton, Mom, Ylw, Flush, 1NO,

Pushbutton, Mom, Ylw, Flush, 1NO,

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ABD110NUY 59AC8933 ABD110NUY
Product Name Switches - Pushbutton Switches Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BB-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton - 359807 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details