IDEC Corporation Pushbutton Switches ABD110NUR

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ABD110NUR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
ABD110NUR-ND
Pushbutton Switches ABD110NUR-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
IDEC Pushbutton Non-Illuminated - ABD110NUR - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABD110NUR
IDEC Pushbutton Non-Illuminated ABD110NUR
Pushbutton, Mom, Red, Flush, 1NO,

Pushbutton, Mom, Red, Flush, 1NO,

Supplier's Site
Pb Switch, Spst-No, 10A, 24V, Panel, Red; Product Range Idec - 59AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 24V, Panel, Red; Product Range Idec
59AC8930
Pb Switch, Spst-No, 10A, 24V, Panel, Red; Product Range Idec 59AC8930
PB SWITCH, SPST-NO, 10A, 24V, PANEL, RED; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 24V, PANEL, RED; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - ABD110NUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABD110NUR
Switches - Pushbutton Switches ABD110NUR
30MM MOM 40MM MUSH 1NO RED

30MM MOM 40MM MUSH 1NO RED

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ABD110NUR-ND ABD110NUR 59AC8930 ABD110NUR
Product Name Pushbutton Switches IDEC Pushbutton Non-Illuminated Pb Switch, Spst-No, 10A, 24V, Panel, Red; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 12009 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details