Pushbutton Switch SPST-NO Standard Panel Mount, Front
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
Pushbutton, Mom, Grn, Flush, 1NO,
30MM MOM 40MM MUSH 1NO GRN
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABD110NUG-ND | 59AC8929 | ABD110NUG | ABD110NUG |
| Product Name | Pushbutton Switches | Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals |