30MM MOM 40MM MUSH 1NO BLK G/R
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
Pushbutton, Mom, Blk/Grn/Red, Flush,
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABD110NUBGR | 59AC8928 | ABD110NUBGR |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 10 amps |