General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.
SWITCH, INDUSTRIAL PUSHBUTTON, 30MM; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 70172514 | 74K3599 |
| Product Name | Switch,Pushbutton,Flush Mount,MomentaryAction,Black,Green, and Red,1NO | Switch, Industrial Pushbutton, 30Mm; Product Range Idec |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Terminal Type | Screw Terminals | |
| Max Current Rating | 8 to 10 amps |