DISCONTINUED BY MANUFACTURER, PUSHBUTTON, TWTD SERIES, NON-ILLUMINATED, 30 MM, 10 AMP @110 VAC, 440 VAC/220 VDC, MOMENTARY FUNCTION, OCTAGONAL SHAPE/FLUSH BUTTON, 1 NC CONTACT, SPST POLE THROW CONFIGURATION, PANEL MOUNT, RED BUTTON COLOR. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 680754 | ABD101N-R |
| Product Name | Pushbutton | Switches - Pushbutton Switches |
| Switch Type | Tact Switch | |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) |