IDEC Corporation Switch, Industrial Pushbutton, 8Mm; Product Range Idec AB8Q-M1-B

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 8MM; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 8MM; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 8Mm; Product Range Idec - 30B5840 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 8Mm; Product Range Idec
30B5840
Switch, Industrial Pushbutton, 8Mm; Product Range Idec 30B5840
SWITCH, INDUSTRIAL PUSHBUTTON, 8MM; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 8MM; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - AB8Q-M1-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AB8Q-M1-B
Switches - Pushbutton Switches AB8Q-M1-B
8MM PUSHBUTTON BLACK

8MM PUSHBUTTON BLACK

Supplier's Site
Pushbutton - 680716 - Radwell International
Willingboro, NJ, United States
Pushbutton
680716
Pushbutton 680716
PUSH BUTTON, 8MM, 3BLADE, SQUARE BUTTON, BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 8MM, 3BLADE, SQUARE BUTTON, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Pushbutton Non-Illuminated - AB8Q-M1-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AB8Q-M1-B
IDEC Pushbutton Non-Illuminated AB8Q-M1-B
Pushbutton, Mom, Blk, Ext, SPDT

Pushbutton, Mom, Blk, Ext, SPDT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 30B5840 AB8Q-M1-B 680716 AB8Q-M1-B
Product Name Switch, Industrial Pushbutton, 8Mm; Product Range Idec Switches - Pushbutton Switches Pushbutton IDEC Pushbutton Non-Illuminated
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 938789 - Radwell International
Allen-Bradley / Rockwell Automation
View Details