IDEC Corporation Push Button Switches AB8M-M1-B

Description
Idec AB8M-M1-B Push Button Switch
Request a Quote Datasheet
Description
Idec AB8M-M1-B Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8287826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8287826
Push Button Switches 8287826
Idec AB8M-M1-B Push Button Switch

Idec AB8M-M1-B Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AB8M-M1-B
Switches - Pushbutton Switches AB8M-M1-B
8MM PUSHBUTTON BLACK

8MM PUSHBUTTON BLACK

Supplier's Site
Pushbutton, 1No / 1Nc, 1A, Quick Connect; Product Range Idec - 19P2522 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, 1No / 1Nc, 1A, Quick Connect; Product Range Idec
19P2522
Pushbutton, 1No / 1Nc, 1A, Quick Connect; Product Range Idec 19P2522
PUSHBUTTON, 1NO / 1NC, 1A, QUICK CONNECT; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP40 RoHS Compliant: Yes

PUSHBUTTON, 1NO / 1NC, 1A, QUICK CONNECT; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8287826 AB8M-M1-B 19P2522
Product Name Push Button Switches Switches - Pushbutton Switches Pushbutton, 1No / 1Nc, 1A, Quick Connect; Product Range Idec
Actuator Specifications Button
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF8LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
22mm Contact Block 800F PB - 800F-BX01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw Contact Block
View Details