IDEC CORPORATION
AB6Q-BK2-QB -- CAP ROHS COMPLIANT IDEC
IDEC Corporation
Cap Rohs Compliant Idec
AB6Q-BK2-QB
Description
Cap RoHS Compliant: Yes
Description
Cap RoHS Compliant: Yes
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
96F4046 |
|
Product Name
|
Cap Rohs Compliant Idec |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details