IDEC Corporation Switches - Pushbutton Switches AB6Q-A1-S

Description
16MM PUSHBUTTON BLUE
Datasheet
Description
16MM PUSHBUTTON BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
AB6Q-A1-S
Switches - Pushbutton Switches AB6Q-A1-S
16MM PUSHBUTTON BLUE

16MM PUSHBUTTON BLUE

Supplier's Site
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec - 30B5651 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
30B5651
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec 30B5651
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 671209 - Radwell International
Willingboro, NJ, United States
Pushbutton
671209
Pushbutton 671209
PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, SQUARE, MAINTAINED (LATCHING), SPDT, DUSTPROOF (IP40), 18MM, BLUE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, SQUARE, MAINTAINED (LATCHING), SPDT, DUSTPROOF (IP40), 18MM, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB6Q-A1-S 30B5651 671209
Product Name Switches - Pushbutton Switches Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals
Max Current Rating 1 amps
Max AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4732271 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-1437573-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details