IDEC Corporation Switches - Pushbutton Switches AB6Q-A1-R

Description
16MM PUSHBUTTON RED
Datasheet
Description
16MM PUSHBUTTON RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - AB6Q-A1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AB6Q-A1-R
Switches - Pushbutton Switches AB6Q-A1-R
16MM PUSHBUTTON RED

16MM PUSHBUTTON RED

Supplier's Site
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec - 30B5650 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
30B5650
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec 30B5650
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; IP Rating:IP40, IP65RoHS Compliant: Yes

PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; IP Rating:IP40, IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number AB6Q-A1-R 30B5650
Product Name Switches - Pushbutton Switches Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Max Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4075B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details