IDEC Corporation Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;DPDT;RED AB6M-M2P-R

Description
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Datasheet
Description
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;DPDT;RED - 70173290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;DPDT;RED
70173290
Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;DPDT;RED 70173290
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mω max. Insulation Resistance: 100 Mω min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.

Supplier's Site
IDEC Pushbutton Non-Illuminated - AB6M-M2P-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AB6M-M2P-R
IDEC Pushbutton Non-Illuminated AB6M-M2P-R
Pushbutton, Mom, Red, Ext, DPDT

Pushbutton, Mom, Red, Ext, DPDT

Supplier's Site
Pushbutton Sw, Dpdt, 1A, 120V, Solder/qc; Product Range Idec - 30B5630 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Dpdt, 1A, 120V, Solder/qc; Product Range Idec
30B5630
Pushbutton Sw, Dpdt, 1A, 120V, Solder/qc; Product Range Idec 30B5630
PUSHBUTTON SW, DPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP40, IP65 RoHS Compliant: Yes

PUSHBUTTON SW, DPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP40, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M2P-R
Switches - Pushbutton Switches AB6M-M2P-R
16MM PUSHBUTTON RED

16MM PUSHBUTTON RED

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70173290 AB6M-M2P-R 30B5630 AB6M-M2P-R
Product Name Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;DPDT;RED IDEC Pushbutton Non-Illuminated Pushbutton Sw, Dpdt, 1A, 120V, Solder/qc; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features Has CSA Certification; Is UL listed RoHS
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details