Pushbutton, Mom, Red, Ext, DPDT
PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, ROUND, MOMENTARY, DPDT, OILTIGHT (IP65), 23.5MM, RED. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB6M-M2P-MR | AB6M-M2P-MR | 671065 |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals |