IDEC Corporation Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec AB6M-M1P-W

Description
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec - 30B5607 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec
30B5607
Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec 30B5607
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes

PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1P-W
Switches - Pushbutton Switches AB6M-M1P-W
16MM PUSHBUTTON WHITE

16MM PUSHBUTTON WHITE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 30B5607 AB6M-M1P-W
Product Name Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1116522 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details