IDEC Corporation IDEC Pushbutton Non-Illuminated AB6M-M1-Y

Description
Pushbutton, Mom, Ylw, Ext, SPDT
Description
Pushbutton, Mom, Ylw, Ext, SPDT

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - AB6M-M1-Y - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AB6M-M1-Y
IDEC Pushbutton Non-Illuminated AB6M-M1-Y
Pushbutton, Mom, Ylw, Ext, SPDT

Pushbutton, Mom, Ylw, Ext, SPDT

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1-Y
Switches - Pushbutton Switches AB6M-M1-Y
16MM PUSHBUTTON YELLOW

16MM PUSHBUTTON YELLOW

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number AB6M-M1-Y AB6M-M1-Y
Product Name IDEC Pushbutton Non-Illuminated Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details