IDEC Corporation Pushbutton Switches AB6M-M1-W

Description
16MM PUSHBUTTON WHITE
Request a Quote Datasheet
Description
16MM PUSHBUTTON WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-AB6M-M1-W-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-AB6M-M1-W-ND
Pushbutton Switches 1885-AB6M-M1-W-ND
16MM PUSHBUTTON WHITE

16MM PUSHBUTTON WHITE

Buy Now Datasheet
Switch, Industrial Pushbutton, 18Mm; Product Range Idec - 30B5596 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 18Mm; Product Range Idec
30B5596
Switch, Industrial Pushbutton, 18Mm; Product Range Idec 30B5596
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:1ARoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:1ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1-W
Switches - Pushbutton Switches AB6M-M1-W
16MM PUSHBUTTON WHITE

16MM PUSHBUTTON WHITE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-AB6M-M1-W-ND 30B5596 AB6M-M1-W
Product Name Pushbutton Switches Switch, Industrial Pushbutton, 18Mm; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Max Current Rating 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2416049-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Pushbutton - 355352 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details