IDEC Corporation Switches - Pushbutton Switches AB6M-M1-S

Description
16MM PUSHBUTTON BLUE
Datasheet
Description
16MM PUSHBUTTON BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1-S
Switches - Pushbutton Switches AB6M-M1-S
16MM PUSHBUTTON BLUE

16MM PUSHBUTTON BLUE

Supplier's Site
Switch, Industrial Pushbutton, 18Mm; Product Range Idec - 30B5595 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 18Mm; Product Range Idec
30B5595
Switch, Industrial Pushbutton, 18Mm; Product Range Idec 30B5595
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Current AC Max:1A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number AB6M-M1-S 30B5595
Product Name Switches - Pushbutton Switches Switch, Industrial Pushbutton, 18Mm; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10175101 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details