Pushbutton, Mom, Red, Ext, SPDT
PUSHBUTTON, SPDT, 1A, 240V, QUICK CONNECT; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AB6M-M1-R-ND | AB6M-M1-R | AB6M-M1-R | 30B5594 |
| Product Name | Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches | Pushbutton, Spdt, 1A, 240V, Quick Connect; Product Range Idec |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Max Current Rating | 1 amps | 1 amps |