IDEC Corporation Pushbutton Switches AB6M-M1-G

Description
16MM PUSHBUTTON GREEN
Request a Quote Datasheet
Description
16MM PUSHBUTTON GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-AB6M-M1-G-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-AB6M-M1-G-ND
Pushbutton Switches 1885-AB6M-M1-G-ND
16MM PUSHBUTTON GREEN

16MM PUSHBUTTON GREEN

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB6M-M1-G
Switches - Pushbutton Switches AB6M-M1-G
16MM PUSHBUTTON GREEN

16MM PUSHBUTTON GREEN

Supplier's Site
Switch, Industrial Pushbutton, 18Mm; Product Range Idec - 30B5587 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 18Mm; Product Range Idec
30B5587
Switch, Industrial Pushbutton, 18Mm; Product Range Idec 30B5587
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1ARoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1ARoHS Compliant: Yes

Supplier's Site Datasheet
Push Button: Green, ROUND PB SPDT IP40 - 70174249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push Button: Green, ROUND PB SPDT IP40
70174249
Push Button: Green, ROUND PB SPDT IP40 70174249
Push Button: Green, ROUND PB SPDT IP40

Push Button: Green, ROUND PB SPDT IP40

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-AB6M-M1-G-ND AB6M-M1-G 30B5587 70174249
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Industrial Pushbutton, 18Mm; Product Range Idec Push Button: Green, ROUND PB SPDT IP40
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Max Current Rating 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details