PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, ROUND, MOMENTARY, SPDT, DUSTPROOF (IP40), 18MM, BLACK. FREE 2 YEAR RADWELL WARRANTY
Miniature Switch, Panel Mount, 8 mA @ 5 VDC Rated Current, Solder⁄Quick Connect terminal
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
16MM PUSHBUTTON BLACK
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 670967 | 70172618 | 30B5586 | AB6M-M1-B |
| Product Name | Pushbutton | Switch,Miniature,Pushbutton,18MM,ROUND,SPDT,Momentary,DUSTPROOF,BLACK BUTTON | Switch, Industrial Pushbutton, 18Mm; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed; DustProof | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |