IDEC Corporation Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec AB6E-4BV02PTRH

Description
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec - 19X1149 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
19X1149
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec 19X1149
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1149
Product Name Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products