IDEC Corporation Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec AB6E-4BV01PTY

Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, E-Stop, SPST, 5A, 250Vac from IDEC features a compact design with a depth of only 23.9mm behind the panel, making it one of the smallest in its class. It utilizes a unique Reverse Energy Structure that enhances safety by ensuring that the normally closed contacts will turn off if the switch is damaged, preventing unintended machine operation. The switch can be reset by either pulling or turning the button, which is available in two sizes: v?30mm and v?40mm. The smooth, ridgeless button surface minimizes dust accumulation, making it suitable for clean environments such as food processing and semiconductor manufacturing. The switch complies with international safety standards, ensuring reliable performance in critical applications.

Datasheet Summary
Powered by GS/AI

The Switch, E-Stop, SPST, 5A, 250Vac from IDEC features a compact design with a depth of only 23.9mm behind the panel, making it one of the smallest in its class. It utilizes a unique Reverse Energy Structure that enhances safety by ensuring that the normally closed contacts will turn off if the switch is damaged, preventing unintended machine operation. The switch can be reset by either pulling or turning the button, which is available in two sizes: v?30mm and v?40mm. The smooth, ridgeless button surface minimizes dust accumulation, making it suitable for clean environments such as food processing and semiconductor manufacturing. The switch complies with international safety standards, ensuring reliable performance in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec - 19X1148 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
19X1148
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec 19X1148
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1148
Product Name Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers