IDEC Corporation Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec AB6E-4BV01PTRH

Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec - 19X1146 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
19X1146
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec 19X1146
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1146
Product Name Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster Cable Pull Switch - 440E-P13045 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 50 to 140 F (10 to 60 C)
Actuation Type Trip Wire (Rope Pull)
Pressure Range 29.01 to 116 psi (20.41 to 81.66 m H2O)
View Details