IDEC Corporation Pushbutton AB1M-M1-R

Description
PUSHBUTTON, 125 VAC, 30 VDC, 1 AMP, ROUND, RED. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 125 VAC, 30 VDC, 1 AMP, ROUND, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 8427979 - Radwell International
Willingboro, NJ, United States
Pushbutton
8427979
Pushbutton 8427979
PUSHBUTTON, 125 VAC, 30 VDC, 1 AMP, ROUND, RED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 125 VAC, 30 VDC, 1 AMP, ROUND, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switches - Pushbutton Switches - AB1M-M1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AB1M-M1-R
Switches - Pushbutton Switches AB1M-M1-R
ROUND PB SPDT IP40

ROUND PB SPDT IP40

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8427979 AB1M-M1-R
Product Name Pushbutton Switches - Pushbutton Switches
Max Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Tactile Switches - 486-3678-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details