IDEC Corporation Pushbutton A0W110-R

Description
PUSH BUTTON, 22 MM, 1 NO CONTACT, RED. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 22 MM, 1 NO CONTACT, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 123468615 - Radwell International
Willingboro, NJ, United States
Pushbutton
123468615
Pushbutton 123468615
PUSH BUTTON, 22 MM, 1 NO CONTACT, RED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 22 MM, 1 NO CONTACT, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 123468615
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers
Light Touch Miniature Pushbutton - EB2011-G-J21H - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details