TWEEZER, SMD-HANDLING; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:115mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:115 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M8582 |
| Product Name | Tweezer, Smd-Handling; Tweezer Type Ideal-Tek |