TWEEZER, STRAIGHT/POINTED, 80MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:80mm; Tweezer Body Material:Nickel Chrome Molybdenum Alloy; Tweezer Tip Material:Nickel Chrome Molybdenum Alloy; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH9210 |
| Product Name | Tweezer, Straight/pointed, 80Mm; Tweezer Type Ideal-Tek |