MINI PRECISION TWEEZER, POINTED, 70MM; Tweezer Type:Miniature, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:70mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84AC4277 |
| Product Name | Mini Precision Tweezer, Pointed, 70Mm; Tweezer Type Ideal-Tek |