MINI TWEEZER, 70MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:70mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66X5805 |
| Product Name | Mini Tweezer, 70Mm; Tweezer Type Ideal-Tek |