ANTI-MAGNETIC TWEEZER, ROUND, SS, 70MM; Tweezer Type:Anti-Magnetic; Tweezer Tip Type / Style:Straight, Round; Overall Length:70mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84AC4274 |
| Product Name | Anti-Magnetic Tweezer, Round, Ss, 70Mm; Tweezer Type Ideal-Tek |