ANTI-MAGNETIC TWEEZER, POINTED, SS, 90MM; Tweezer Type:Anti-Magnetic; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:90mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84AC4273 |
| Product Name | Anti-Magnetic Tweezer, Pointed, Ss, 90Mm; Tweezer Type Ideal-Tek |