PRECISION TWEEZER, STRAIGHT/POINT, 90MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:90mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC9564 |
| Product Name | Precision Tweezer, Straight/point, 90Mm; Tweezer Type Ideal-Tek |