TWEEZER SET, HIGH PRECISION, 5PC; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:-; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89K7873 |
| Product Name | Tweezer Set, High Precision, 5Pc; Tweezer Type Ideal-Tek |