TWEEZER SET, ESD SAFE, 5PC; Tweezer Type:-; Tweezer Tip Type / Style:-; Overall Length:-; Tweezer Body Material:Plastic; Tweezer Tip Material:Plastic; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94M7945 |
| Product Name | Tweezer Set, Esd Safe, 5Pc; Tweezer Type Ideal-Tek |