TWEEZER SET, HIGH PRECISION, 5PC; No. of Tweezers:5; Tweezer Set Contents:High Precision Tweezers 00, 2A, 3C, 5, 7; Tweezer Body Material:Stainless Steel Body; Product Range:-; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94M7943 |
| Product Name | Tweezer Set, High Precision, 5Pc; No. Of Tweezers Ideal-Tek |