The HP Plier, Long Snipe Nose, Smooth, 140mm is designed for high precision tasks in various fields including electronics, medical devices, life sciences, and jewelry making. It features a smooth jaw design and an overall length of 140mm, making it suitable for intricate work. The plier is ESD safe, which is essential for handling sensitive electronic components. Constructed from 100Cr6 body material, it ensures durability and reliability. The grip handle is made from Ergo-tek Slim material, combining TPE and PP for comfort during extended use. The tool is also RoHS compliant, indicating it meets environmental safety standards. With a net weight of 88 grams, it is lightweight yet robust, making it a practical choice for engineers and technicians.
HP PLIER, LONG SNIPE NOSE, SMOOTH, 140MM; Plier Style:Long Snipe Nose; Overall Length:140mm; Product Range:Ergo-Tek Slim Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH9005 |
| Product Name | Hp Plier, Long Snipe Nose, Smooth, 140Mm; Plier Style Ideal-Tek |