WIRE CUTTER, FLUSH, 1.6MM, 120MM; Cutter Type:Tapered Head; Overall Length:120mm; Cut Type:Flush; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:-; Product Range:Ergo-tek Slim Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH8991 |
| Product Name | Wire Cutter, Flush, 1.6Mm, 120Mm; Cutter Type Ideal-Tek |