WIRE CUTTER, FULL FLUSH, 1.2MM, 125MM; Cutter Type:Oblique; Overall Length:125mm; Cut Type:Full Flush; Cutting Capacity Max:1.2mm; Cutting Edge Hardness:-; Product Range:Ergo-tek Slim Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH8985 |
| Product Name | Wire Cutter, Full Flush, 1.2Mm, 125Mm; Cutter Type Ideal-Tek |