WIRE CUTTER, FULL FLUSH, 1.2MM, 128MM; Cutter Type:Precision; Overall Length:128mm; Cut Type:Full Flush; Cutting Capacity Max:1.2mm; Cutting Edge Hardness:67°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 58AJ2177 |
| Product Name | Wire Cutter, Full Flush, 1.2Mm, 128Mm; Cutter Type Ideal-Tek |