WIRE CUTTER, FLUSH, 2.5MM, 125MM; Cutter Type:Oval Head; Overall Length:125mm; Cut Type:Flush; Cutting Capacity Max:2.5mm; Cutting Edge Hardness:-; Product Range:Ergo-tek Slim Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH8977 |
| Product Name | Wire Cutter, Flush, 2.5Mm, 125Mm; Cutter Type Ideal-Tek |