WIRE CUTTER, TAPERED, 0.8MM, 125MM; Cutter Type:Tapered and Relieved; Overall Length:125mm; Cut Type:Full Flush; Cutting Capacity Max:0.8mm; Cutting Edge Hardness:63°; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66X4503 |
| Product Name | Wire Cutter, Tapered, 0.8Mm, 125Mm; Cutter Type Ideal-Tek |