CUTTER, TAPERED & RELIEVED, 1MM, 125MM; Cutter Type:Tapered and Relieved; Overall Length:125mm; Cut Type:Semi Flush; Cutting Capacity Max:1mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66X4501 |
| Product Name | Cutter, Tapered & Relieved, 1Mm, 125Mm; Cutter Type Ideal-Tek |