WIRE CUTTER, TAPERED, 1.2MM, 125MM; Cutter Type:Tapered; Overall Length:125mm; Cut Type:Full Flush; Cutting Capacity Max:1.2mm; Cutting Edge Hardness:63°; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66X4500 |
| Product Name | Wire Cutter, Tapered, 1.2Mm, 125Mm; Cutter Type Ideal-Tek |