OBLIQUE CUTTER, FULL-FLUSH, 135MM; Cutter Type:Oblique; Overall Length:135mm; Cut Type:Full Flush; Cutting Capacity Max:0.6mm; Cutting Edge Hardness:25°; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC8482 |
| Product Name | Oblique Cutter, Full-Flush, 135Mm; Cutter Type Ideal-Tek |