OVAL HEAD CUTTER, FULL-FLUSH, 130MM, XL; Cutter Type:Oval Head; Overall Length:130mm; Cut Type:Full Flush; Cutting Capacity Max:1.1mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC8479 |
| Product Name | Oval Head Cutter, Full-Flush, 130Mm, Xl; Cutter Type Ideal-Tek |