The Oval Head Cutter, Semi-Flush, 130mm, XL from Ideal-Tek features a cutting capacity of up to 1.1mm, making it suitable for precision cutting tasks. The cutter is designed with ergonomic, bi-component ESD-safe handles that provide a comfortable grip and enhanced control during use. The handles are specifically shaped to fit comfortably in the palm, with an anti-slip surface for improved handling. This product is manufactured in Switzerland, ensuring high quality and durability. It is also RoHS compliant, indicating it meets environmental safety standards.
OVAL HEAD CUTTER, SEMI-FLUSH, 130MM, XL; Cutter Type:Oval Head; Overall Length:130mm; Cut Type:Semi Flush; Cutting Capacity Max:1.1mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC8476 |
| Product Name | Oval Head Cutter, Semi-Flush, 130Mm, Xl; Cutter Type Ideal-Tek |