WIRE CUTTER, OVAL HEAD, 1.6MM, 125MM; Cutter Type:Oval Head; Overall Length:125mm; Cut Type:Semi Flush; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:63°; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66X4492 |
| Product Name | Wire Cutter, Oval Head, 1.6Mm, 125Mm; Cutter Type Ideal-Tek |