CUTTER, OVAL, 0.8MM, 125MM; Cutter Type:Oval Head; Overall Length:125mm; Cut Type:Full Flush; Cutting Capacity Max:0.8mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66X4491 |
| Product Name | Cutter, Oval, 0.8Mm, 125Mm; Cutter Type Ideal-Tek |