The Tweezer Tip, Curve/Pointed, 40mm, part number 17AH8609, features a curved design with very fine tips, making it suitable for precision tasks in both medical device and electronics markets. The overall length of the tip is 40mm, with a width of 15mm and a height of 3.5mm. The tip material is zirconia toughened alumina (ZTA), which is ESD safe and RoHS compliant. The tip thickness is 0.45mm, and the width at the tip is 0.7mm. This product does not include serration and is designed for applications requiring careful handling of delicate components.
TWEEZER TIP, CURVE/POINTED, 40MM; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:40mm; Tweezer Tip Material:ZTA (Zirconia Toughened Alumina); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AH8609 |
| Product Name | Tweezer Tip, Curve/pointed, 40Mm; Tweezer Tip Type / Style Ideal-Tek |